Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.7mm x 50.8mm |
Label Material | Polyester |
Label Colour | Clear |
Pack Quantity | 5000 |
Product Range | - |
Colour | Clear |
Label Height | 12.7mm |
Label Size | 12.7mm x 50.8mm |
Label Width | 50.8mm |
Material | Polyester |
Cp-508127-5-X |Te Connectivity CP-508127-5-X | Newark Electronics |
CP-508127-5-X | TE Connectivity CP-508127-5-X | RS Americas |
LABEL, CLR POLY, 51X12.7MM, RL 5K | element14 |
LABEL, CLR POLY, 51X12.7MM, RL 5K | Farnell |
Where can I find additional details, specifications and documents for a CP-508127-5-X?
Additional datasheets, footprints and schematics for CP-508127-5-X are listed on our Part Details page. You can also find images and similar parts to CP-508127-5-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-508127-5-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-508127-5-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-508127-5-X fall under?
The CP-508127-5-X is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to CP-508127-5-X when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-508127-5-X you can contact the distributor directly for product support, shipping queries etc.
Is the CP-508127-5-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-508127-5-X have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CP-508127-5-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-508127-5-X often in real-time on the comparison pages.
What if I can't find stock of CP-508127-5-X?
You can fill out our help required form which you can use to request a quote for CP-508127-5-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.