Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
3,840
in stock
|
Buy Now | |
element14
from US$0.19
|
3,840
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
49
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Current Transfer Ratio Max | 320% |
Current Transfer Ratio Min | 160% |
Fall Time tf | 4.7µs |
Forward Current If(AV) | 10mA |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Output Voltage Max | 90V |
Rise Time | 4.2µs |
Row Pitch | 9mm |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
CNY Series Single Channel 5000 V Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER,W.BASE CONN.160-320 | Rutronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CNY75C?
Additional datasheets, footprints and schematics for CNY75C are listed on our Part Details page. You can also find images and similar parts to CNY75C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY75C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY75C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY75C fall under?
The CNY75C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY75C when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY75C you can contact the distributor directly for product support, shipping queries etc.
Is the CNY75C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY75C have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for CNY75C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY75C often in real-time on the comparison pages.
What if I can't find stock of CNY75C?
You can fill out our help required form which you can use to request a quote for CNY75C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.