Status: | Unknown |
---|---|
Series: | Optocoupler |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.64
|
300
in stock
|
Buy Now | |
element14
from US$0.97
|
1,928
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
479
in stock
|
Buy Now | |
RS
from US$1.21
|
449
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
297
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
150
in stock
|
Buy Now | |
Conrad
from US$1.70
|
43
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | Optocoupler |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Breakover Voltage Min | 70V |
Current If CTR | 5mA |
Current Transfer Ratio Min | 50% |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, QUAD, TRANSISTOR O/P | element14 |
4xOptoc. 5kV 70V 50mA >50% DIP16 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor O/P 4-ch PDIP16 | RS |
CNY74-4H Series Quad Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-16 | Future Electronics |
Vishay Optocoupler | Distrelec |
Optocoupler, Quad Channel, Phototransistor, 1.25 V (Typ.), 60 mA, 6 V, DIP-16 | Vishay / Small Signal & Opto Products (SSP) CNY74-4H | RS Americas |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
Enclosure type (semiconductors): DIP 16 | Conrad |
OPTOCOUPLER 50-600%, 4CHANNEL | Rutronik |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CNY74-4H?
Additional datasheets, footprints and schematics for CNY74-4H are listed on our Part Details page. You can also find images and similar parts to CNY74-4H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY74-4H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY74-4H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY74-4H fall under?
The CNY74-4H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY74-4H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY74-4H you can contact the distributor directly for product support, shipping queries etc.
Is the CNY74-4H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY74-4H have stock available?
Authorised distributors including element14, Schukat Electronic, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for CNY74-4H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY74-4H often in real-time on the comparison pages.
What if I can't find stock of CNY74-4H?
You can fill out our help required form which you can use to request a quote for CNY74-4H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.