Status: | Unknown |
---|---|
Series: | CNY74-2H |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,368
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
5,557
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
2,163
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
1,975
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
395
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
237
in stock
|
Buy Now | |
element14
from US$0.44
|
237
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | CNY74-2H |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Current If CTR | 5mA |
Current Transfer Ratio Min | 50% |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler Transistor O/P 2-ch PDIP8 | RS |
Vishay Optocoupler | Distrelec |
2xOptoc. 5kV 70V 50mA >50% DIP8 | Schukat Electronic |
Vishay CNY74-2H Dual Octocoupler 8-DIP Case | Rapid Electronics |
CNY74-2H DC Input Transistor Output Dual Optocoupler, Through Hole, 8-Pin PDIP | Siliconix / Vishay CNY74-2H | RS Americas |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
OPTOCOUPLER, DUAL CHANNEL | element14 |
OPTOCOUPLER 50-600%, 2CHANNEL | Rutronik |
CNY74-2H Series Dual Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | Avnet America |
OPTOCOUPLER, DUAL, TRANSISTOR O/P, 5.3KV | Farnell |
Where can I find additional details, specifications and documents for a CNY74-2H?
Additional datasheets, footprints and schematics for CNY74-2H are listed on our Part Details page. You can also find images and similar parts to CNY74-2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY74-2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY74-2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY74-2H fall under?
The CNY74-2H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY74-2H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY74-2H you can contact the distributor directly for product support, shipping queries etc.
Is the CNY74-2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY74-2H have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, Schukat Electronic and Rapid Electronics have stock available or on a lead time for CNY74-2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY74-2H often in real-time on the comparison pages.
What if I can't find stock of CNY74-2H?
You can fill out our help required form which you can use to request a quote for CNY74-2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.