Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
960
in stock
|
Buy Now | |
Farnell
from US$0.64
|
14,356
in stock
|
Buy Now | |
element14
from US$0.65
|
14,196
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
4,800
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
4,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
2,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,181
in stock
|
Buy Now | |
Conrad
from US$1.27
|
1,168
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
708
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
384
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,120
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 7 x 7 x 6 |
Application Notes |
---|
Application Note |
Datasheet |
---|
CNY70 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
SENSOR, OPTICAL, TRANSISTOR O/P | Farnell |
CNY70 Series 1 mA 1.25 V 950 nm 200 mW Reflective Optical Sensor 4 Pin | Future Electronics |
REFL. OPT SOR 950NM | TTI Europe |
Sensor: optocoupler | Transfer Multisort Elektronik |
Optical Sensor (Switch) Reflective | Newark Electronics |
For optoelectronic sensing and switching (non-contact operation), e.g. colour mark detection, encoder disc reading, control of model-making of iron-and car racing tracks. High photo-sensitivity. | Conrad |
Reflective Phototransitor | RS |
CNY70, Through Hole Reflective Optical Sensor, Phototransistor Output | Siliconix / Vishay CNY70 | RS Americas |
Vishay Reflex coupler 32 V 940 nm | Distrelec |
Photointerrupter Reflective Phototransistor 4-Pin Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a CNY70?
Additional datasheets, footprints and schematics for CNY70 are listed on our Part Details page. You can also find images and similar parts to CNY70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY70 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY70 have stock available?
Authorised distributors including Farnell, element14, Future Electronics, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for CNY70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY70 often in real-time on the comparison pages.
What if I can't find stock of CNY70?
You can fill out our help required form which you can use to request a quote for CNY70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.