Status: | Unknown |
---|---|
Series: | CNY64, CNY65, CNY66 |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
94
in stock
|
Buy Now | |
TTI Europe
from US$1.24
|
10,925
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
2,875
in stock
|
Buy Now | |
Schukat Electronic
from US$1.22
|
2,850
in stock
|
Buy Now | |
element14
from US$1.52
|
1,177
in stock
|
Buy Now | |
Farnell
from US$1.47
|
1,177
in stock
|
Buy Now | |
Conrad
from US$2.39
|
110
in stock
|
Buy Now | |
Micros
from US$1.17
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
26
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$2.08
|
-
|
Buy Now |
Rated recurring peak voltage (repetitive) VIORM = 1450 Vpeak |
Thickness through insulation ≥ 3 mm |
Creepage current resistance according to VDE 0303 / IEC 60112 comparative tracking index: CTI ≥ 200 |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
for appl. class I to IV at mains voltage ≤ 300 V |
for appl. class I to IV at mains voltage ≤ 600 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
VDE Certificate 76814 |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
CNY64, CNY65, CNY66 |
Product Literature |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | Yes |
OPTOCPLR 15KV | TTI Europe |
CNY66 Series 13900 V 50 % 1 Channel Optocoupler Phototransistor - DIP-4 | Future Electronics |
Optoc. 8,2kV 32V 50..300% 4Pin 7,62x17,8 | Schukat Electronic |
OPTOCOUPLER, TRANS., 15KV | element14 |
Collector current: 50 mA | Conrad |
Single-Channel CTR 50-300% Vce 32V Uiso 8,2kV | Micros |
Optocoupler Transistor O/P 1-ch PDIP4 | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
Optocoupler, Transistor, 13.9Kv, Dip-4 | Newark Electronics |
Semiconductor, Optocoupler | RS Americas |
Where can I find additional details, specifications and documents for a CNY66?
Additional datasheets, footprints and schematics for CNY66 are listed on our Part Details page. You can also find images and similar parts to CNY66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY66 fall under?
The CNY66 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY66 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY66 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY66 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY66 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, element14 and Farnell have stock available or on a lead time for CNY66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY66 often in real-time on the comparison pages.
What if I can't find stock of CNY66?
You can fill out our help required form which you can use to request a quote for CNY66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.