Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
653
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
19,200
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
653
in stock
|
Buy Now | |
element14
from US$1.22
|
653
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$1.49
|
-
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 75mA |
Isolation Voltage | 13.9kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 300% |
Current Transfer Ratio Min | 50% |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SMD T/R | Avnet America |
OPTO COUPLER 4PIN 100-300% | TTI Europe |
Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Sop, 4 Rohs Compliant: Yes |Vishay CNY65ST | Newark Electronics |
OPTOCOUPLER, TRANS., 10KV | element14 |
OPTOCOUPLER SMD 1CH 50-300% | Rutronik |
CNY65ST Series 1 Channel 13900 Vrms 50 % Optocoupler Phototransistor - SMD-4 | Future Electronics |
Semiconductor, Optocoupler | RS Americas |
Where can I find additional details, specifications and documents for a CNY65ST?
Additional datasheets, footprints and schematics for CNY65ST are listed on our Part Details page. You can also find images and similar parts to CNY65ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY65ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY65ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY65ST fall under?
The CNY65ST is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY65ST when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY65ST you can contact the distributor directly for product support, shipping queries etc.
Is the CNY65ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY65ST have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY65ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY65ST often in real-time on the comparison pages.
What if I can't find stock of CNY65ST?
You can fill out our help required form which you can use to request a quote for CNY65ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.