Prices starting from US$2.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.48 |
990
|
Buy Now | |
TTI Europe | US$2.80 |
8,310
|
Buy Now | |
Micros | US$2.86 |
3,240
|
Buy Now | |
Newark Electronics | US$3.15 |
2,267
|
Buy Now | |
element14 | US$3.28 |
2,267
|
Buy Now | |
Farnell | US$3.13 |
2,267
|
Buy Now | |
Transfer Multisort Elektronik | US$2.80 |
531
|
Buy Now | |
Rutronik | US$3.20 |
150
|
Buy Now | |
Future Electronics | US$2.43 |
30
|
Buy Now | |
Chip One Stop | US$3.97 |
10
|
Buy Now | |
Avnet America | US$3.04 |
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 75mA |
Isolation Voltage | 11.6kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Single-Channel CTR 50-300% Vce 32V Uiso 11,6kV | Micros |
Transistor Output Optocoupler, 1, 11.6 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant: Yes |Vishay CNY65EXI | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 1-CH Trans DC-OUT,ATEX | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER,50-300%, 11,6KVRMS | Rutronik |
CNY65Exi Series Single Channel 32 V 11.6 kVrms Phototransistor Optocoupler DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CNY65EXI?
Additional datasheets, footprints and schematics for CNY65EXI are listed on our Part Details page. You can also find images and similar parts to CNY65EXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY65EXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY65EXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY65EXI fall under?
The CNY65EXI is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY65EXI when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY65EXI you can contact the distributor directly for product support, shipping queries etc.
Is the CNY65EXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY65EXI have stock available?
Authorised distributors including TTI Europe, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY65EXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY65EXI often in real-time on the comparison pages.
What if I can't find stock of CNY65EXI?
You can fill out our help required form which you can use to request a quote for CNY65EXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.