Status: | Unknown |
---|---|
Series: | CNY64, CNY65, CNY66 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
720
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
5,070
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
4,999
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
4,390
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
3,060
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,020
in stock
|
Buy Now | |
element14
from US$1.08
|
1,020
in stock
|
Buy Now | |
Farnell
from US$1.05
|
1,018
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
394
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rated recurring peak voltage (repetitive) VIORM = 1450 Vpeak |
Thickness through insulation ≥ 3 mm |
Creepage current resistance according to VDE 0303 / IEC 60112 comparative tracking index: CTI ≥ 200 |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
for appl. class I to IV at mains voltage ≤ 300 V |
for appl. class I to IV at mains voltage ≤ 600 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
VDE Certificate 76814 |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
CNY64, CNY65, CNY66 |
Product Literature |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | Yes |
OPTOCPLR 10KV | TTI Europe |
CNY65 Series Single Channel 32 V 13900 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCOUPLER 100-200%,10KVRMS | Rutronik |
Optocoupler, Phototransistor, 13900Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 13900VRMS | element14 |
Optocoupler DC-IN 1-CH Trans DC-OUT | RS |
Vishay Optocoupler DIP-4 HV 32 V | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Semiconductor, Optocoupler | RS Americas |
Where can I find additional details, specifications and documents for a CNY65B?
Additional datasheets, footprints and schematics for CNY65B are listed on our Part Details page. You can also find images and similar parts to CNY65B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY65B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY65B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY65B fall under?
The CNY65B is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY65B when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY65B you can contact the distributor directly for product support, shipping queries etc.
Is the CNY65B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY65B have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for CNY65B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY65B often in real-time on the comparison pages.
What if I can't find stock of CNY65B?
You can fill out our help required form which you can use to request a quote for CNY65B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.