Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
88
in stock
|
Buy Now | |
element14
from US$1.20
|
88
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 75mA |
Isolation Voltage | 8.2kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Optocoupler, Transistor, 8.2Kv, Sop-4 Rohs Compliant: Yes |Vishay CNY64AYST | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 8.2KV, SOP-4 | element14 |
CNY64AYST Series 1 Channel 8200 Vrms 50 % Optocoupler Phototransistor - SMD-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SMD T/R | Avnet America |
Semiconductor, Optocoupler | RS Americas |
Where can I find additional details, specifications and documents for a CNY64AYST?
Additional datasheets, footprints and schematics for CNY64AYST are listed on our Part Details page. You can also find images and similar parts to CNY64AYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY64AYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY64AYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY64AYST fall under?
The CNY64AYST is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY64AYST when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY64AYST you can contact the distributor directly for product support, shipping queries etc.
Is the CNY64AYST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY64AYST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CNY64AYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY64AYST often in real-time on the comparison pages.
What if I can't find stock of CNY64AYST?
You can fill out our help required form which you can use to request a quote for CNY64AYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.