Status: | Active |
---|---|
Series: | CNY17F2M |
RoHS: | Compliant |
Prices starting from US$0.16
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY17F2M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 63 |
CTR (Max) (%) | 125 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
CNY17F Series 70 V CTR 63 ~ 125% Through Hole Phototransistor Optocoupler-DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
Npn-Output Dc-Input Optocoupler,1-Channel,7.5Kv Isolation,dip |Onsemi CNY17F2TVM | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a CNY17F2TVM?
Additional datasheets, footprints and schematics for CNY17F2TVM are listed on our Part Details page. You can also find images and similar parts to CNY17F2TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F2TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F2TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F2TVM fall under?
The CNY17F2TVM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F2TVM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F2TVM you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F2TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY17F2TVM have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for CNY17F2TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F2TVM often in real-time on the comparison pages.
What if I can't find stock of CNY17F2TVM?
You can fill out our help required form which you can use to request a quote for CNY17F2TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.