Status: | Unknown |
---|---|
Series: | CNY17F |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
450
in stock
|
Buy Now | |
Farnell
from US$0.10
|
163,299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,359
in stock
|
Buy Now | |
element14
from US$0.24
|
880
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Isolation voltage, 5000 VRMS |
No base terminal connection for improved common mode interface immunity |
Long term stability |
Agency Certificates and Approvals (*.pdf) |
---|
BSI Certificate VC 643588 |
FIMKO Certificate FI 40973 |
CQC Certificate 12001067814 |
CQC Certificate 12001081913 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17F |
Markings |
---|
Standard Marking |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
No. of Channels:1 Channel | element14 |
DIP-6 CPL 160-320% CTR -e3 | RS |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCOUPLER,6PIN 160-320% CTR-e | Rutronik |
OPTOCPLR 6PIN 160-320% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a CNY17F-4?
Additional datasheets, footprints and schematics for CNY17F-4 are listed on our Part Details page. You can also find images and similar parts to CNY17F-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-4 fall under?
The CNY17F-4 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-4 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17F-4 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, element14, RS and EBV Elektronik have stock available or on a lead time for CNY17F-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-4 often in real-time on the comparison pages.
What if I can't find stock of CNY17F-4?
You can fill out our help required form which you can use to request a quote for CNY17F-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.