Status: | Unknown |
---|---|
Series: | CNY17F |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
13,650
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,600
in stock
|
Buy Now | |
element14
from US$0.26
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,518
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now |
Isolation voltage, 5000 VRMS |
No base terminal connection for improved common mode interface immunity |
Long term stability |
Agency Certificates and Approvals (*.pdf) |
---|
BSI Certificate VC 643588 |
FIMKO Certificate FI 40973 |
CQC Certificate 12001067814 |
CQC Certificate 12001081913 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17F |
Markings |
---|
Standard Marking |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CNY17 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
OPTOCPLR 6PIN 100-200% CTR | TTI Europe |
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant: Yes |Vishay CNY17F-3X006 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 100-200%,WIDEBODY | Rutronik |
Where can I find additional details, specifications and documents for a CNY17F-3X006?
Additional datasheets, footprints and schematics for CNY17F-3X006 are listed on our Part Details page. You can also find images and similar parts to CNY17F-3X006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-3X006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-3X006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-3X006 fall under?
The CNY17F-3X006 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-3X006 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-3X006 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-3X006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17F-3X006 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY17F-3X006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-3X006 often in real-time on the comparison pages.
What if I can't find stock of CNY17F-3X006?
You can fill out our help required form which you can use to request a quote for CNY17F-3X006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.