Status: | Active |
---|---|
Series: | CNY174M |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Micros
from US$0.18
|
5,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
85
in stock
|
Buy Now | |
element14
from US$0.22
|
85
in stock
|
Buy Now | |
Farnell
from US$0.26
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY174M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 160 |
CTR (Max) (%) | 320 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Single-Channel CTR 160-320% Vce 70V Uiso 5,3kV Transistor with Base | Micros |
Optocoupler, Transistor, 4.17Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6 | element14 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a CNY174M?
Additional datasheets, footprints and schematics for CNY174M are listed on our Part Details page. You can also find images and similar parts to CNY174M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY174M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY174M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY174M fall under?
The CNY174M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY174M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY174M you can contact the distributor directly for product support, shipping queries etc.
Is the CNY174M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY174M have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY174M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY174M often in real-time on the comparison pages.
What if I can't find stock of CNY174M?
You can fill out our help required form which you can use to request a quote for CNY174M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.