CNY172SR2M Phototransistor Optocouplers by ON Semiconductor

6-Pin DIP High BVCEO Phototransistor Output Optocoupler

Status: Active
Series: CNY172M
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CNY17XM, CNY17FXM and MOC810XM devices consist of a gallium arsenide infrared emitting diode coupled with an NPN phototransistor in a dual in-line package.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.24
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
2,376
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
157
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M)
Closely Matched Current Transfer Ratio (CTR)
Minimizes Unit-to-Unit Variation
Current Transfer Ratio In Select Groups
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M)
Safety and Regulatory Approvals:
UL1577, 4,170 VACRMS for 1 Minute
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage
Applications
AC-DC Merchant Power Supply
Industrial Motor
End Products
Consumer Appliances

Specifications

Description CNY172M
Compliance Pb-free
Channels 1
CTR (Min) (%) 63
CTR (Max) (%) 125
CTR tested @ IF (mA) 10
VCE(sat) (Max) (V) 0.4
BVCEO (Min) (V) 70
BVCBO (Min) (V) 70
BVECO (Min) (V) 7
ton (Max) (µs) 2
toff (Max) (µs) 3
VISO (Min) (V) 4200
TOPR (Min) (°C) -40
TOPR (Max) (°C) 100
Package Type PDIP-6

Alternative Descriptions

BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell
Optocoupler, Transistor, 4.17Kv, Smdip-6 | Newark Electronics
Optocoupler Transistor w/Base PDIP6 SMD | RS
DIP6 SMT Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White T/R | Avnet America
OPTOCOUPLER, TRANSISTOR, 4.17KV, SMDIP-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CNY172SR2M?

Additional datasheets, footprints and schematics for CNY172SR2M are listed on our Part Details page. You can also find images and similar parts to CNY172SR2M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CNY172SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY172SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CNY172SR2M fall under?

The CNY172SR2M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to CNY172SR2M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CNY172SR2M you can contact the distributor directly for product support, shipping queries etc.

Is the CNY172SR2M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for CNY172SR2M have stock available?

Authorised distributors including Farnell, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for CNY172SR2M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CNY172SR2M often in real-time on the comparison pages.

What if I can't find stock of CNY172SR2M?

You can fill out our help required form which you can use to request a quote for CNY172SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay