Status: | Active |
---|---|
Series: | CNY172M |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,498
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,810
in stock
|
Buy Now | |
element14
from US$0.22
|
1,810
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,810
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
730
in stock
|
Buy Now | |
Avnet Asia
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY172M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 63 |
CTR (Max) (%) | 125 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
High BVceo Optocoupler, CNY172M | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a CNY172M?
Additional datasheets, footprints and schematics for CNY172M are listed on our Part Details page. You can also find images and similar parts to CNY172M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY172M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY172M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY172M fall under?
The CNY172M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY172M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY172M you can contact the distributor directly for product support, shipping queries etc.
Is the CNY172M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY172M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for CNY172M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY172M often in real-time on the comparison pages.
What if I can't find stock of CNY172M?
You can fill out our help required form which you can use to request a quote for CNY172M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.