Status: | Active |
---|---|
Series: | CNY171M |
RoHS: | Compliant |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY171M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 40 |
CTR (Max) (%) | 80 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
Optocoupler, Transistor O/P | Newark Electronics |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Where can I find additional details, specifications and documents for a CNY171TVM?
Additional datasheets, footprints and schematics for CNY171TVM are listed on our Part Details page. You can also find images and similar parts to CNY171TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY171TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY171TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY171TVM fall under?
The CNY171TVM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY171TVM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY171TVM you can contact the distributor directly for product support, shipping queries etc.
Is the CNY171TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY171TVM have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for CNY171TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY171TVM often in real-time on the comparison pages.
What if I can't find stock of CNY171TVM?
You can fill out our help required form which you can use to request a quote for CNY171TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.