Status: | Unknown |
---|---|
Series: | CNY17 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,750
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
64,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
25,000
in stock
|
Buy Now | |
element14
from US$0.36
|
15,711
in stock
|
Buy Now | |
Farnell
from US$0.34
|
15,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,000
in stock
|
Buy Now | |
Rutronik
-
|
33,000
in stock
|
Buy Now |
Isolation voltage: 5000 VRMS |
Long term stability |
Industry standard dual-in-line package |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17 |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR 6PIN 100-200% CTR | TTI Europe |
CNY17 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
OPTOCOUPLER, TRANS., BASE CNCT 100-200%, | element14 |
Optocoupler DC-IN 1-CH Trans W | RS |
Smd-6 Cpl Wbase 100-200% Ctr |Vishay CNY17-3X007T | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R | EBV Elektronik |
OPTOCOUPLER 100-200% SMD | Rutronik |
Where can I find additional details, specifications and documents for a CNY17-3X007T?
Additional datasheets, footprints and schematics for CNY17-3X007T are listed on our Part Details page. You can also find images and similar parts to CNY17-3X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17-3X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17-3X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17-3X007T fall under?
The CNY17-3X007T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17-3X007T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17-3X007T you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17-3X007T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17-3X007T have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and RS have stock available or on a lead time for CNY17-3X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17-3X007T often in real-time on the comparison pages.
What if I can't find stock of CNY17-3X007T?
You can fill out our help required form which you can use to request a quote for CNY17-3X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.