Status: | Unknown |
---|---|
Series: | CNY17 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
37,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
34,642
in stock
|
Buy Now | |
element14
from US$0.22
|
34,142
in stock
|
Buy Now | |
Farnell
from US$0.21
|
33,692
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
16,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
10,900
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
8,294
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
2,026
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,117
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,051
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
690
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
Isolation voltage: 5000 VRMS |
Long term stability |
Industry standard dual-in-line package |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17 |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CNY17 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler, Transistor, 5Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
Vishay Optocoupler DIP-6 | Distrelec |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Optocoupler DC-IN 1-CH Trans W | RS |
COUPLER 100-200% (TELEFUNKEN) | Rutronik |
Optoisolator, Analog, 6-Pin DIP, Transistor, Phototransistor, 1.25 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) CNY17-3 | RS Americas |
Vishay CNY17-3 Transistor Optoisolator 6 Pin | Rapid Electronics |
Where can I find additional details, specifications and documents for a CNY17-3?
Additional datasheets, footprints and schematics for CNY17-3 are listed on our Part Details page. You can also find images and similar parts to CNY17-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17-3 fall under?
The CNY17-3 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to CNY17-3 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17-3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for CNY17-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17-3 often in real-time on the comparison pages.
What if I can't find stock of CNY17-3?
You can fill out our help required form which you can use to request a quote for CNY17-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.