Status: | Unknown |
---|---|
Series: | CNY17 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
600
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
18,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
6,100
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
5,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,776
in stock
|
Buy Now | |
element14
from US$0.24
|
4,267
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,256
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,880
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
1,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
741
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
440
in stock
|
Buy Now | |
Conrad
from US$0.62
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
65
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
38
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,300
in stock
|
Buy Now |
Isolation voltage: 5000 VRMS |
Long term stability |
Industry standard dual-in-line package |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17 |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER 63-125% TRANS.OUT. | Rutronik |
OPTOCPLR 6PIN 63-125% CTR | TTI Europe |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Vishay Optocoupler DIP-6 | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor O/P w/Base PDIP6 | RS |
Enclosure type (semiconductors): DIP 6 | Conrad |
Vishay CNY17-2 Transistor Optoisolator 6 Pin | Rapid Electronics |
Optoisolator, Analog, 6-Pin DIP, Transistor, Phototransistor, 1.25 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) CNY17-2 | RS Americas |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin DIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a CNY17-2?
Additional datasheets, footprints and schematics for CNY17-2 are listed on our Part Details page. You can also find images and similar parts to CNY17-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17-2 have stock available?
Authorised distributors including Rutronik, Schukat Electronic, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for CNY17-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17-2 often in real-time on the comparison pages.
What if I can't find stock of CNY17-2?
You can fill out our help required form which you can use to request a quote for CNY17-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.