CNT-35-96 Industrial Automation & Control Gear by TE Connectivity

DIGITAL MULTIFUNCTION TIMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.43

Distributor Stock
Logo for RS
RS
from US$105.43
No stock
Buy Now
Logo for element14
element14
from US$297.51
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$818.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage Min 24V
Supply Voltage Max 240V
Time Min 0.1s
Time Max 9990h
Panel Cutout Height 45mm
Panel Cutout Width 45mm
Product Range -
Power Consumption 3VA
Reset Time 45ms

Alternative Descriptions

Relay | RS
Multi-Function, 8-Modes Timing Relay, DPDT 24-240V AC/DC | Carlton-Bates
Digital Multifunction Timer | Newark Electronics
TYCO P&B MULTIFUNCTION DIGITAL | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CNT-35-96?

Additional datasheets, footprints and schematics for CNT-35-96 are listed on our Part Details page. You can also find images and similar parts to CNT-35-96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CNT-35-96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNT-35-96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CNT-35-96 fall under?

The CNT-35-96 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to CNT-35-96 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CNT-35-96 you can contact the distributor directly for product support, shipping queries etc.

Is the CNT-35-96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CNT-35-96 have stock available?

Authorised distributors including RS, element14, Carlton-Bates, Newark Electronics and Relay Specialties have stock available or on a lead time for CNT-35-96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CNT-35-96 often in real-time on the comparison pages.

What if I can't find stock of CNT-35-96?

You can fill out our help required form which you can use to request a quote for CNT-35-96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay