Status: | Unknown |
---|---|
Series: | CNS 471 |
RoHS: | Compliant |
Prices starting from US$58.06
Tight TCR tracking down to 2.5 ppm typical |
Low voltage coefficient < 0.02 ppm/V |
Low noise index < - 30 dB |
Datasheet |
---|
CNS 471 |
Product Literature |
---|
Selector Guide - Chinese |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
6 decade voltage divider network,9SIL | RS |
Res, 6Decade, 10M, 0.1W, Sip | Newark Electronics |
RES, 6DECADE, 10M, 0.1W, SIP | element14 |
Voltage Divider, 100 Ohm, 9 MOhm, ± 25 ppm/°C, 5-Pin, SIP, Through Hole | Avnet America |
Resistor, Ntwrk, Thin Film, 0.1W Per Resistor, 6 Decades, Tol.Ratio 0.05% | Spectrol / Sfernice / Vishay CNS471A6 | RS Americas |
Voltage Divider, 100 Ohm, 9 MOhm, � 25 ppm/�C, 5-Pin, SIP, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a CNS471A6?
Additional datasheets, footprints and schematics for CNS471A6 are listed on our Part Details page. You can also find images and similar parts to CNS471A6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS471A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS471A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS471A6 fall under?
The CNS471A6 is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to CNS471A6 when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS471A6 you can contact the distributor directly for product support, shipping queries etc.
Is the CNS471A6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNS471A6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CNS471A6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS471A6 often in real-time on the comparison pages.
What if I can't find stock of CNS471A6?
You can fill out our help required form which you can use to request a quote for CNS471A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.