Status: | Unknown |
---|---|
Series: | CNS 020 |
RoHS: | Compliant |
Tight TCR to 5 ppm/°C (in 0 °C; +70 °C) |
Incorporates high stability thin film element (0.1 % at + 70 °C at Pn during 1000 h) |
Through hole (Sil) |
Datasheet |
---|
CNS 020 |
Product Literature |
---|
Selector Guide - Chinese |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Through Hole Thin Film Resistor, Cns 020 Series, 500 Kohm, 500 Mw, - 0.02%, 300 V Rohs Compliant: Yes |Vishay CNS020-500KP | Newark Electronics |
Resistor, 500 kOhm, ± 0.02%, 500 mW, Radial Leaded, Thin Film, High Precision | Avnet America |
RES, 500K, 0.02%, 500MW, RADIAL | element14 |
Resistor, 500 kOhm, � 0.02%, 500 mW, Radial Leaded, Thin Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CNS020-500KP?
Additional datasheets, footprints and schematics for CNS020-500KP are listed on our Part Details page. You can also find images and similar parts to CNS020-500KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS020-500KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS020-500KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS020-500KP fall under?
The CNS020-500KP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CNS020-500KP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS020-500KP you can contact the distributor directly for product support, shipping queries etc.
Is the CNS020-500KP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNS020-500KP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CNS020-500KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS020-500KP often in real-time on the comparison pages.
What if I can't find stock of CNS020-500KP?
You can fill out our help required form which you can use to request a quote for CNS020-500KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.