Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CN9941-000,
9-1200955-8 |
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | 22.2mm, .875in |
Cable Diameter (Min) | .318in, 8.1mm |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 2500 |
実装方法 | Roll |
Packaging Method | Roll |
Printable Label Height | 1in, 25.4mm |
Label Height | 95.3mm, 3.75in |
Label Thickness | 105Micron |
Label Material | Clear Vinyl |
Label Width | 25.4mm, 1in |
Label Style | Self-Laminating |
Number of Labels Across | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Labels and Industrial Warning Signs SBPH100375WE2.5 | Sager |
Where can I find additional details, specifications and documents for a CN9941-000?
Additional datasheets, footprints and schematics for CN9941-000 are listed on our Part Details page. You can also find images and similar parts to CN9941-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9941-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9941-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9941-000 fall under?
The CN9941-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9941-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9941-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9941-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9941-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for CN9941-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9941-000 often in real-time on the comparison pages.
What if I can't find stock of CN9941-000?
You can fill out our help required form which you can use to request a quote for CN9941-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.