Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBP200375WE2.5,
7-1200603-0 |
Prices starting from US$0.25
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | .875in, 22.2mm |
Cable Diameter (Min) | 8.1mm, .318in |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 2500 |
Printable Label Height | 1in, 25.4mm |
Label Height | 95.3mm, 3.75in |
Label Thickness | 105Micron |
Number of Labels Across | 2 |
Label Style | Self-Laminating |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Printer Technology | Thermal Transfer |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Width | 50.8mm, 2in |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CN9936-000 7-1200603-0 SBP200375WE2.5 | Heilind Electronics |
SBP200375WE2.5 Label Type: Wire & Cable Identification Label Style: Self-Laminating Label Adhesive Type: Permanent Acrylic Compatible With Agency/Standards Products: UL Product Width: 50.8 mm Wire & Cable Identification Self-Laminating Permanent Acrylic UL | Self Laminating Vinyl Labels & Sbp | Part Number: CN9936-000 | Internal Number: CN9936-000 | Alias Number: 7-1200603-0 | 50.8 mm | TE Connectivity | TE Store |
Wire Labels&markers Sbp200375We2.5 |Raychem Te Connectivity CN9936-000 | Newark Electronics |
Wire Labels & Markers SBP200375WE2.5 PRICE PER LABEL | Sager |
AMPCN9936-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a CN9936-000?
Additional datasheets, footprints and schematics for CN9936-000 are listed on our Part Details page. You can also find images and similar parts to CN9936-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9936-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9936-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9936-000 fall under?
The CN9936-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9936-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9936-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9936-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9936-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Sager have stock available or on a lead time for CN9936-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9936-000 often in real-time on the comparison pages.
What if I can't find stock of CN9936-000?
You can fill out our help required form which you can use to request a quote for CN9936-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.