Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CN9932-000,
5-1200603-9 |
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | 7.6mm, .298in |
Cable Diameter (Min) | .159in, 4mm |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 2500 |
Label Thickness | 105Micron |
Number of Labels Across | 2 |
Printable Label Height | .5in, 12.7mm |
Label Finish | Gloss |
Label Style | Self-Laminating |
Label Height | 1.437in, 36.5mm |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Printer Technology | Thermal Transfer |
Label Width | 2in, 50.8mm |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Cable Accessories Label Vinyl White Spool | Avnet America |
LABEL, THERMAL TRANSFER, SELF-LAMINATING, VINYL, 2.0 X 1.43 IN. | TE Connectivity CN9932-000 | RS Americas |
Wire Labels & Markers TRANS VINYL LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a CN9932-000?
Additional datasheets, footprints and schematics for CN9932-000 are listed on our Part Details page. You can also find images and similar parts to CN9932-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9932-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9932-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9932-000 fall under?
The CN9932-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9932-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9932-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9932-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9932-000 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for CN9932-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9932-000 often in real-time on the comparison pages.
What if I can't find stock of CN9932-000?
You can fill out our help required form which you can use to request a quote for CN9932-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.