CN9926-000 Labels by TE Connectivity

SBP100375WE2.5

Status: Active
Series: -
RoHS: Unknown
Aliases: SBP100375WE2.5,
CN9926-000,
1-1200607-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.27
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
12,820
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.14
9,375
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.27
2,500
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.14
1,875
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now
Logo for Boersig
Boersig
from US$0.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Label Color White
Cable Diameter (Min) 8.1mm, .318in
Accepts Cable Diameter (Max) 22.2mm, .875in
UL Listed Yes
Adhesive Type Permanent Acrylic
実装方法 Roll
Packaging Method Roll
Packaging Quantity 2500
Printable Label Height 1in, 25.4mm
Label Height 95.3mm, 3.75in
Label Material Clear Vinyl
Label Width 25.4mm, 1in
Label Style Self-Laminating
Label Thickness 105Micron
Recommended Printer See Printer Ribbon Matrix
Printer Technology Thermal Transfer
Recommended Printer Ribbon See Printer Ribbon Matrix
Number of Labels Across 3
Label Type Wire & Cable Identification
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

CN9926-000 1-1200607-8 SBP100375WE2.5 | Heilind Electronics
Wire Labels&Markers TRANS VINYL LABEL | Rapid Electronics
Wire Marker, Die-Cut, 25.4Mm | Newark Electronics
95.3 x 25.4 mm Vinyl Clear White Printable Area Thermal Transfer Label | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN9926-000?

Additional datasheets, footprints and schematics for CN9926-000 are listed on our Part Details page. You can also find images and similar parts to CN9926-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN9926-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9926-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN9926-000 fall under?

The CN9926-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to CN9926-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN9926-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CN9926-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CN9926-000 have stock available?

Authorised distributors including Avnet America, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for CN9926-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN9926-000 often in real-time on the comparison pages.

What if I can't find stock of CN9926-000?

You can fill out our help required form which you can use to request a quote for CN9926-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay