CN6573-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CN6573-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CN6573-011
Series Information for CN6573-011 - TE Connectivity
  • Status: Active
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXAW-5132

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Conductor Diameter:
12.9 – 21.6mm
Cross-Section Range:
150 – 300mm²
Sheath Outside Diameter:
40 – 48mm
Insulation Diameter:
25.8 – 34.6mm
Voltage Class:
≤ 24kV
Armoring:
Wire Aluminium
Standards:
HD CENELEC 629.1 S2, IEC 60502-4
Application Type:
Inline
Installation Instruction:
English
Product Availability:
China, ASIA, ANZPAC, AMERICAS, EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Cable Shield Style:
Wire, Tape
Product Type:
Medium Voltage Inline Joint
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability