CN6572-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CN6572-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CN6572-011
Series Information for CN6572-011 - TE Connectivity
  • Status: Active
  • Aliases: MXAW-5161
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXAW-5161

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
630mm²
Sheath Outside Diameter:
50 – 60mm
Insulation Diameter:
39.2 – 44.7mm
Conductor Diameter:
29 – 32.5mm
Voltage Class:
≤ 24kV
Armoring:
Wire Aluminium
Standards:
IEC 60502-4, HD CENELEC 629.1 S2
Application Type:
Inline
Installation Instruction:
English
Product Availability:
China, ASIA, ANZPAC, EMEA, AMERICAS
Mechanical Connectors Included:
Yes
Insulation:
Plastic (XLPE)
Cable Shield Style:
Wire, Tape
Product Type:
Medium Voltage Inline Joint
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability