Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HET-A-06C |
Ferrule Material | Copper Alloy |
---|---|
インサートのタイプ | Solder |
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
Plating Material | Electroless Nickel |
Shield Material | Solder Impregnated, Flux Coated Copper |
Cable Bundle Diameter (Min) | .18in, 3.1mm |
Cable Shield Diameter (Max) | 5.3mm, .21in |
Cable Bundle Diameter (Max) | .27in, 6.9mm |
Wire Bundle Diameter (Max) | .165in, 4.2mm |
Cable Shield Diameter (Min) | 2.4mm, .095in |
Cable Size | Large |
Comment | Requires special HexaShield adapter, contact Raychem Product Management. |
Product Type | Terminator |
Cable Type | Multi-Conductors Shielded, Single |
Operating Temperature Range | -65 – 200°C |
Cable Accessories Terminator Cross-Linked Polyvinylidene Fluoride Electroless Nickel | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a CN6497-000?
Additional datasheets, footprints and schematics for CN6497-000 are listed on our Part Details page. You can also find images and similar parts to CN6497-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN6497-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN6497-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN6497-000 fall under?
The CN6497-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to CN6497-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN6497-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN6497-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN6497-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN6497-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN6497-000 often in real-time on the comparison pages.
What if I can't find stock of CN6497-000?
You can fill out our help required form which you can use to request a quote for CN6497-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.