CN6101-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CN6101-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CN6101-000
Series Information for CN6101-000 - TE Connectivity
  • Status: Active
  • Aliases: EN-ATUM-12/4-0-1000
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EN-ATUM-12/4-0-1000

Specifications

Color:
Black
Flexibility:
Flexible
Recovered Wall Thickness (Max):
1.78mm
Cut Length:
1000mm
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
12mm
Recovered Inside Diameter (Max):
4mm
CSA Certified:
Yes
Mechanical Resistance:
Against Mechanical Impact
Product Availability:
EMEA
Material System:
Polyolefin
Wall Style (Excluding Adhesive):
Round
Product Type:
Heat Shrink Tubing
Component Design:
Heat Shrink
Shrink Ratio:
< 3:1
Technology:
Heat Shrink
Environmental Resistance:
Moisture

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability