CN5928-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for CN5928-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CN5928-000
Series Information for CN5928-000 - TE Connectivity
  • Status: Active
  • Aliases: 2-1899628-9, EN-ATUM-6/2-0-SP
  • Product Code: X281
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EN-ATUM-6/2-0-SP

Specifications

Color:
Black
Flexibility:
Flexible
Recovered Inside Diameter (Max):
2mm
Recovered Wall Thickness (Max):
1mm
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
6mm
CSA Certified:
Yes
Mechanical Resistance:
Against Mechanical Impact
Product Availability:
EMEA
Product Type:
Heat Shrink Tubing
Material System:
Polyolefin
Wall Style (Excluding Adhesive):
Round
Technology:
Heat Shrink
Component Design:
Heat Shrink
Shrink Ratio:
< 3:1
Environmental Resistance:
Moisture

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability