Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899600-5,
EN-ATUM-24/8-0-1200 |
No distributors results available
Color | Black |
---|---|
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 8mm |
Expanded Inside Diameter (Min) | 24mm |
Cut Length | 1200mm |
Wall Thickness | Medium |
Recovered Wall Thickness (Max) | 2.54mm |
CSA Certified | Yes |
Mechanical Resistance | Against Mechanical Impact |
Product Availability | EMEA |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Round |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Shrink Ratio | < 3:1 |
Material System | Polyolefin |
Environmental Resistance | Moisture |
Where can I find additional details, specifications and documents for a CN5770-000?
Additional datasheets, footprints and schematics for CN5770-000 are listed on our Part Details page. You can also find images and similar parts to CN5770-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN5770-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN5770-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN5770-000 fall under?
The CN5770-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CN5770-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN5770-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN5770-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN5770-000 have stock available?
There is no stock from authorised distributors for CN5770-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN5770-000 often in real-time on the comparison pages.
What if I can't find stock of CN5770-000?
You can fill out our help required form which you can use to request a quote for CN5770-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.