Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Color | White/Blue |
---|---|
Lead Plating Material | Tin |
Cable Shield Material | Tin, Silver |
Shield Outside Diameter (Max) | 2.3 mm |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 29mm, 1.142in |
Jacket Outside Diameter | 1.7 – 3.4mm, .065 – .135in |
Dielectric Outside Diameter | .067in, 1.7mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Conductor Outside Diameter | .011 – .03in, .3 – .8mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Coax Terminator |
Applies To | Coaxial Cable |
Temperature Indicator Type | No |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Cable Accessories Solder Sleeve | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a CN4640-000?
Additional datasheets, footprints and schematics for CN4640-000 are listed on our Part Details page. You can also find images and similar parts to CN4640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN4640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN4640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN4640-000 fall under?
The CN4640-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to CN4640-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN4640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN4640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN4640-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN4640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN4640-000 often in real-time on the comparison pages.
What if I can't find stock of CN4640-000?
You can fill out our help required form which you can use to request a quote for CN4640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.