Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN4532-000 |
Backshell Plating Material | Nickel |
---|---|
Material | Aluminum Alloy |
Adapter Entry Size | 11 |
TE Adapter Code | 40 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Cable Diameter Range | 79 – 128mm, 313 – 6in |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Backshell Entry | 11 |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
Termination Device Type | Magneform Ring |
Connector Shell Size | 21G |
Sealable | Yes |
Style | Shielded Boot |
208M920-19B11 |Raychem Te Connectivity CN4532-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a CN4532-000?
Additional datasheets, footprints and schematics for CN4532-000 are listed on our Part Details page. You can also find images and similar parts to CN4532-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN4532-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN4532-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN4532-000 fall under?
The CN4532-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CN4532-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN4532-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN4532-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN4532-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CN4532-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN4532-000 often in real-time on the comparison pages.
What if I can't find stock of CN4532-000?
You can fill out our help required form which you can use to request a quote for CN4532-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.