Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Tin-Plated |
---|---|
Splice Features | Splice Kit |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 22 – 20AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Wire/Cable Type | Shielded Cable |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Serrated | No |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Solder Sleeves & Shield Tubing D-150-0380 | Sager |
Where can I find additional details, specifications and documents for a CN4054-000?
Additional datasheets, footprints and schematics for CN4054-000 are listed on our Part Details page. You can also find images and similar parts to CN4054-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN4054-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN4054-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN4054-000 fall under?
The CN4054-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CN4054-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN4054-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN4054-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN4054-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for CN4054-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN4054-000 often in real-time on the comparison pages.
What if I can't find stock of CN4054-000?
You can fill out our help required form which you can use to request a quote for CN4054-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.