Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN3739-000 |
Conductor Material | Tin-Coated Copper |
---|---|
Conductor Stranding | High Strand Count Conductor |
Wire Color | YL |
Number of Conductors | 1 |
Wire Size | 2AWG |
Wire Class | Equipment |
Wall Type | Single |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Wire - Spec 80 (FlexLine) |
FlexLine Wire 1Conductors 2AWG Tin Plated Copper Yellow 600Vac | Avnet America |
Hook-up Wire 82A0111-2-4 | Sager |
Where can I find additional details, specifications and documents for a CN3739-000?
Additional datasheets, footprints and schematics for CN3739-000 are listed on our Part Details page. You can also find images and similar parts to CN3739-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN3739-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN3739-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN3739-000 fall under?
The CN3739-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to CN3739-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN3739-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN3739-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN3739-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN3739-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN3739-000 often in real-time on the comparison pages.
What if I can't find stock of CN3739-000?
You can fill out our help required form which you can use to request a quote for CN3739-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.