Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899729-9,
CN3657-000 |
Label Color | Yellow |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
実装方法 | Roll |
Packaging Quantity | 1000 |
Packaging Method | Roll |
Label Height | 200.7mm, 7.9in |
Label Material | Polyvinyl Fluoride (PVF) |
Label Style | Die-Cut |
Number of Labels Across | 2 |
Label Thickness | 85Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Flagging |
Operating Temperature Range | -40 – 225°F, -40 – 107°C |
TTVF1679YW1-U | Avnet America |
TE Connectivity TTVF1679YW1 | Sager |
Where can I find additional details, specifications and documents for a CN3657-000?
Additional datasheets, footprints and schematics for CN3657-000 are listed on our Part Details page. You can also find images and similar parts to CN3657-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN3657-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN3657-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN3657-000 fall under?
The CN3657-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN3657-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN3657-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN3657-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN3657-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN3657-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN3657-000 often in real-time on the comparison pages.
What if I can't find stock of CN3657-000?
You can fill out our help required form which you can use to request a quote for CN3657-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.