Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1200601-3,
CN2896-000 |
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | 8.1mm, .318in |
Cable Diameter (Min) | 4mm, .159in |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Quantity | 10000 |
実装方法 | Roll |
Packaging Method | Roll |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Height | 1.5in, 38.1mm |
Label Thickness | 105Micron |
Label Width | .8in, 20.3mm |
Printable Label Height | .5in, 12.7mm |
Label Finish | Gloss |
Label Style | Self-Laminating |
Number of Labels Across | 4 |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Printer Technology | Thermal Transfer |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
CN2896-000 8-1200601-3 SBP080150WE10 | Heilind Electronics |
Cable Accessories Label Vinyl White Spool | Avnet America |
Wire Labels & Markers TRANS VINYL LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a CN2896-000?
Additional datasheets, footprints and schematics for CN2896-000 are listed on our Part Details page. You can also find images and similar parts to CN2896-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN2896-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN2896-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN2896-000 fall under?
The CN2896-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN2896-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN2896-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN2896-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN2896-000 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia and Sager have stock available or on a lead time for CN2896-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN2896-000 often in real-time on the comparison pages.
What if I can't find stock of CN2896-000?
You can fill out our help required form which you can use to request a quote for CN2896-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.