CN2783-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CN2783-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CN2783-000
Series Information for CN2783-000 - TE Connectivity
  • Status: Active
  • Aliases: APKJ-24-9524
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

APKJ-24-9524

Specifications

Number of Cores:
3
Cross-Section Range:
95 – 240mm²
Insulation Diameter:
23.6 – 32mm
Voltage Class:
≤ 24kV
Armoring:
Tape
Design Specification:
GB/T 12706.4, IEC 60502-4
Application Type:
Inline
Installation Instruction:
Chinese
Minimum Packaging Unit:
1
Product Availability:
China
Minimum Order Quantity:
1
Technology:
Heat Shrink
Insulation:
Plastic
Cable Shield Style:
Tape
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability