Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Radiation-Crosslinked, Polyalkene |
---|---|
Wire Color | Red |
Conductor Material | Tin-Plated Copper |
Weight | 2.38kg/km |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .04in, 1.0178mm |
Wire Diameter | 1.0178mm, .04in |
Conductor Size | 26AWG |
Overall Outside Diameter Range | .038 – .042in, .97 – 1.07mm |
Wire Size | .13mm², 26AWG |
Cable Insulation Thickness | .127mm, .005in |
Conductor Diameter | .47mm, .019in |
Strand Size | 38AWG |
Voltage Rating | 600V |
Resistance (Max) | 135 Ω/1000 ft @ 68°F |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire 26AWG Tin Plated Copper Red 600V | Avnet America |
Special Order: FLDWC0311-26-2 Cable Type: FlexLite DW Operating Voltage: 600 V Wire & Cable Insulation Material: Radiation-Crosslinked, Polyalkene Conductor Material: Tin-Plated Copper Wire Size: 26 AWG FlexLite DW 600 V Radiation-Crosslinked, Polyalkene Tin-Plated Copper | Hook Up Wire | Part Number: CN1694-000 | Internal Number: CN1694-000 | 26 AWG | TE Connectivity | TE Store |
Hook-up Wire FLDWC0311-26-2 | Sager |
Where can I find additional details, specifications and documents for a CN1694-000?
Additional datasheets, footprints and schematics for CN1694-000 are listed on our Part Details page. You can also find images and similar parts to CN1694-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1694-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1694-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1694-000 fall under?
The CN1694-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CN1694-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1694-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1694-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1694-000 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for CN1694-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1694-000 often in real-time on the comparison pages.
What if I can't find stock of CN1694-000?
You can fill out our help required form which you can use to request a quote for CN1694-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.