Status: | Unknown |
---|---|
Series: | Mono-Kap Series |
RoHS: | Compliant |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | Mono-Kap Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Ceramic Capacitor 100Pf 100V, C0G, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a CN15A101K?
Additional datasheets, footprints and schematics for CN15A101K are listed on our Part Details page. You can also find images and similar parts to CN15A101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN15A101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN15A101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN15A101K fall under?
The CN15A101K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CN15A101K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN15A101K you can contact the distributor directly for product support, shipping queries etc.
Is the CN15A101K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN15A101K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CN15A101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN15A101K often in real-time on the comparison pages.
What if I can't find stock of CN15A101K?
You can fill out our help required form which you can use to request a quote for CN15A101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.