Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN1020-000 |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Plating Material | Tin |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Insulation Material | Heat Shrink Radiation-Crosslinked Polyvinylidene Fluoride |
End Cap Color | Red |
End Cap Material | Thermoplastic |
Weight per Piece | .85g |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Inside Diameter (Recovered) | 2.9mm |
Overall Length | 38.1mm, 1.5in |
Wire Size | 26 – 20AWG, 304 – 1216CMA, .15 – .61mm² |
Barrel Inside Diameter | 1.09mm, .043in |
Government Qualified | Yes |
Heavy Duty | No |
Barrel Color | Clear |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Accessory Type | Splice |
Serrated | Yes |
Insulated | Yes |
Product Type | Splice |
Discrete Wire Type | Stranded |
Barrel Type | Closed Barrel |
Sealable | Yes |
Support Style | Non-Insulation Support |
Splice Type | Cold Crimp Splice |
Termination Method | Crimp |
Fluid Resistance | Immersion |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Cable Temperature Rating | 105°C |
D-436-36-Cold |Raychem Te Connectivity CN1020-000 | Newark Electronics |
Connector Splice Straight 26-24-22-20 AWG Red DW-ES/Auto Sealed | Future Electronics |
Cable Accessories Splice Cross-Linked Polyvinylidene Fluoride Transparent Clear | Avnet America |
Terminals D-436-36-COLD | Sager |
Where can I find additional details, specifications and documents for a CN1020-000?
Additional datasheets, footprints and schematics for CN1020-000 are listed on our Part Details page. You can also find images and similar parts to CN1020-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1020-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1020-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1020-000 fall under?
The CN1020-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CN1020-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1020-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1020-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1020-000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for CN1020-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1020-000 often in real-time on the comparison pages.
What if I can't find stock of CN1020-000?
You can fill out our help required form which you can use to request a quote for CN1020-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.