Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Audio Video Connector A | Mono Receptacle - 6.35mm |
Audio Video Connector B | XLR Plug |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Convert From Positions | 3Ways |
Convert To Positions | 3Ways |
Where can I find additional details, specifications and documents for a CN04242?
Additional datasheets, footprints and schematics for CN04242 are listed on our Part Details page. You can also find images and similar parts to CN04242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN04242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN04242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN04242 fall under?
The CN04242 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CN04242 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN04242 you can contact the distributor directly for product support, shipping queries etc.
Is the CN04242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN04242 have stock available?
There is no stock from authorised distributors for CN04242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN04242 often in real-time on the comparison pages.
What if I can't find stock of CN04242?
You can fill out our help required form which you can use to request a quote for CN04242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.