Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZCSM-85/36-1200/U |
No distributors results available
Flexibility | Semi-Flexible |
---|---|
Color | Black |
Wall Thickness | Thick/Heavy |
Application Diameter (Max) | 76.5mm |
Expanded Inside Diameter (Min) | 85mm |
Recovered Inside Diameter (Max) | 36mm |
Recovered Wall Thickness (Max) | 4mm |
Application Diameter (Min) | 39.5mm |
Cut Length | 1200mm |
UL Rating | No |
CSA Certified | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
Emission Free | No |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Product Availability | EMEA, ASIA, ANZPAC, AMERICAS |
Adhesive Coating | No |
Shrink Ratio | < 2:1 |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Coating Style | Uncoated Only |
Flammability | Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a CN0400-000?
Additional datasheets, footprints and schematics for CN0400-000 are listed on our Part Details page. You can also find images and similar parts to CN0400-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN0400-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN0400-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN0400-000 fall under?
The CN0400-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CN0400-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN0400-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN0400-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN0400-000 have stock available?
There is no stock from authorised distributors for CN0400-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN0400-000 often in real-time on the comparison pages.
What if I can't find stock of CN0400-000?
You can fill out our help required form which you can use to request a quote for CN0400-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.