Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Crimp Plugs |
No. of Positions | - |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Strain Relief, Strain Relief, Crimp Plugs, Pvc (Polyvinylchloride) Rohs Compliant: Yes |Multicomp Pro CN03133 | Newark Electronics |
STRAIN RELIEF, RG58, BLACK, PK10 | element14 |
Where can I find additional details, specifications and documents for a CN03133?
Additional datasheets, footprints and schematics for CN03133 are listed on our Part Details page. You can also find images and similar parts to CN03133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN03133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN03133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN03133 fall under?
The CN03133 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CN03133 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN03133 you can contact the distributor directly for product support, shipping queries etc.
Is the CN03133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN03133 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CN03133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN03133 often in real-time on the comparison pages.
What if I can't find stock of CN03133?
You can fill out our help required form which you can use to request a quote for CN03133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.