Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.57 x 1.57 x 0.57 |
Dimensions LxWxH (mm) | 40 x 40 x 14.5 |
Frame Shape | Square |
Height (mm) | 14.5 |
Impedance (Ohms) | 8 |
Length (mm) | 40 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 8 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 5 |
Resonance Freq. (Hz) | 390 |
S.P. Level (dB) | 87 (1 W / 0.5 m) |
Width (mm) | 40 |
Where can I find additional details, specifications and documents for a CMS0401KL-3X?
Additional datasheets, footprints and schematics for CMS0401KL-3X are listed on our Part Details page. You can also find images and similar parts to CMS0401KL-3X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS0401KL-3X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS0401KL-3X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS0401KL-3X fall under?
The CMS0401KL-3X is listed under audio > speakers > miniature-(10-mm~40-mm) > cms0401kl-3x.
Can I view similar or alternative parts?
You can view similar parts to CMS0401KL-3X when available in the cms0401kl-3x range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS0401KL-3X you can contact the distributor directly for product support, shipping queries etc.
Is the CMS0401KL-3X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS0401KL-3X have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMS0401KL-3X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS0401KL-3X often in real-time on the comparison pages.
What if I can't find stock of CMS0401KL-3X?
You can fill out our help required form which you can use to request a quote for CMS0401KL-3X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.