Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 1.1 x 1.1 x 0.44 |
Dimensions LxWxH (mm) | 28 x 28 x 11.2 |
Frame Shape | Square |
Height (mm) | 11.2 |
Impedance (Ohms) | 8 |
Length (mm) | 28 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 310 |
S.P. Level (dB) | 82 (1 W / 0.5 m) |
Width (mm) | 28 |
Where can I find additional details, specifications and documents for a CMS0281KLX?
Additional datasheets, footprints and schematics for CMS0281KLX are listed on our Part Details page. You can also find images and similar parts to CMS0281KLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS0281KLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS0281KLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS0281KLX fall under?
The CMS0281KLX is listed under audio > speakers > miniature-(10-mm~40-mm) > cms0281klx.
Can I view similar or alternative parts?
You can view similar parts to CMS0281KLX when available in the cms0281klx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS0281KLX you can contact the distributor directly for product support, shipping queries etc.
Is the CMS0281KLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS0281KLX have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMS0281KLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS0281KLX often in real-time on the comparison pages.
What if I can't find stock of CMS0281KLX?
You can fill out our help required form which you can use to request a quote for CMS0281KLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.