Status: | Unknown |
---|---|
Series: | CMS-DF Series |
RoHS: | Unknown |
Product Range | CMS-DF Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal, Male Disconnect, 0.25In, Crimp, Red | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, RED | element14 |
Where can I find additional details, specifications and documents for a CMS-DF-1825?
Additional datasheets, footprints and schematics for CMS-DF-1825 are listed on our Part Details page. You can also find images and similar parts to CMS-DF-1825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-DF-1825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-DF-1825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-DF-1825 fall under?
The CMS-DF-1825 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CMS-DF-1825 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-DF-1825 you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-DF-1825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-DF-1825 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CMS-DF-1825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-DF-1825 often in real-time on the comparison pages.
What if I can't find stock of CMS-DF-1825?
You can fill out our help required form which you can use to request a quote for CMS-DF-1825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.