Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.14 x 1.14 x 0.37 |
Dimensions LxWxH (mm) | 29 x 29 x 9.5 |
Frame Shape | Round |
Height (mm) | 9.5 |
Impedance (Ohms) | 8 |
Length (mm) | 29 |
Magnet Type | Ferrite |
Max Input (W) | 0.2 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.1 |
Resonance Freq. (Hz) | 650 |
S.P. Level (dB) | 88 (0.1 W / 0.1 m) |
Width (mm) | 29 |
Speaker 29Mm Round 9.5Mm Deep Nd-Fe-B 0.1W 8 ? 65 |Cui CMS-29958F | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS-29958F?
Additional datasheets, footprints and schematics for CMS-29958F are listed on our Part Details page. You can also find images and similar parts to CMS-29958F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-29958F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-29958F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-29958F fall under?
The CMS-29958F is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-29958f.
Can I view similar or alternative parts?
You can view similar parts to CMS-29958F when available in the cms-29958f range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-29958F you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-29958F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-29958F have stock available?
Authorised distributors including Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CMS-29958F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-29958F often in real-time on the comparison pages.
What if I can't find stock of CMS-29958F?
You can fill out our help required form which you can use to request a quote for CMS-29958F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.